EN
  • EN
  • DE

SNJ54LS191J

Part No SNJ54LS191J
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256674-SNJ54LS191J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS191J CAD Model

Description

Product Overview

SNJ54LS191J is a high-performance integrated circuit manufactured by Texas Instruments, known for its robust design and precision in digital applications. This particular device is part of the 54LS series, which stands for Low Power Schottky, a technology that ensures lower power consumption while maintaining high-speed operation.

Key Features

  • 4-Bit Binary Up/Down Counter: The SNJ54LS191J is designed to count up or down in binary for digital processing tasks. It is a versatile component for any digital system requiring precise counting operations.
  • Synchronous Operation: The counter advances on the rising edge of the clock signal, which ensures synchronous counting that is essential for timing-critical applications.
  • Direct Clear Function: This feature allows for the immediate resetting of the counter to zero, which is critical for initializing processes and ensuring predictable operation.
  • Mode Control Inputs: The device includes inputs to control the counting mode, enabling it to be configured for either up or down counting based on the system's requirements.
  • Fully TTL Compatible: The SNJ54LS191J is designed to be compatible with Transistor-Transistor Logic (TTL) standards, making it easy to integrate into existing digital systems.
  • Military Specifications: As indicated by the '54' in its name, this product meets military specifications, offering enhanced performance and reliability under extreme conditions.
  • Durable Ceramic Package: The SNJ54LS191J is housed in a ceramic package that provides excellent thermal and mechanical protection, ensuring long-term reliability.

Applications

The SNJ54LS191J is suitable for a wide range of applications, including:

  • Industrial control systems
  • Instrumentation
  • Process control
  • Digital timers and clocks
  • Computing systems

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SNJ54LS191J is a testament to their commitment to quality. Each device undergoes rigorous testing to ensure it meets the high standards expected from military-grade components. Customers can trust the SNJ54LS191J for its durability and consistent performance in their critical applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5187 $57.1122
13+ $7.8103 $101.5339
20+ $7.5662 $151.3240
28+ $7.3221 $205.0188
36+ $7.0781 $254.8116
48+ $6.3458 $304.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess