The FF200R17KE3 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). It's designed for high-power switching applications, offering efficient and reliable performance in demanding industrial environments. This module incorporates multiple IGBTs (Insulated Gate Bipolar Transistors) and diodes in a single package to handle high currents and voltages.
Applications
- Inverters for motor drives.
- Uninterruptible Power Supplies (UPS).
- Welding equipment.
- Renewable energy systems (solar inverters, wind turbines).
- Industrial power supplies.
Features
- High blocking voltage: Allows operation in high-voltage applications.
- Low saturation voltage: Reduces power losses and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- Integrated freewheeling diodes: Provides reverse current protection.
- Isolated baseplate: Simplifies thermal management.
Benefits
- Increased energy efficiency: Low losses reduce heat generation and save energy.
- Improved system reliability: Robust design ensures long-term performance.
- Reduced system size: Integrated design minimizes component count and space requirements.
- Simplified thermal management: Isolated baseplate facilitates efficient heat dissipation.
- Enhanced control performance: Fast switching enables precise control of power flow.
Additional Details
The FF200R17KE3 has a collector-emitter voltage (VCES) of 1700V, making it suitable for high-voltage applications. The collector current (IC) is 200A. The module features low VCE(sat) which minimizes power dissipation. The integrated freewheeling diodes provide fast and soft reverse recovery characteristics. The module is designed for easy mounting and features an electrically isolated baseplate to simplify thermal management. It is commonly used in industrial applications where high power, efficiency, and reliability are critical. The module's robust design and high performance make it an ideal choice for demanding applications. Its optimized design minimizes switching losses and enhances overall system performance. It is a key component in modern power electronic systems, enabling efficient conversion and control of electrical energy.
The integrated gate resistor helps to damp oscillations that can lead to electrical overstress and ultimate part failure. This part is commonly integrated in the inverter stage of a solar energy converter. It requires close attention to proper heat sinking given its high power density.