Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266321-TDA8356
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8356 CAD Model

Description

The NXP TDA8356 is an integrated circuit designed to meet the high standards of modern television electronics. This versatile chip is a full bridge vertical deflection output circuit intended for direct drive of the yoke of 110 degree and 90 degree colour deflection systems for field frequencies of 50 to 120 Hz. The device is packaged in a 9-lead SIL plastic power package with a heat sink to ensure optimal thermal performance.

Key Features

  • High Efficiency: The TDA8356 offers a high level of efficiency, which makes it an ideal choice for reducing power consumption in television sets and similar applications.
  • Vertical Amplifier: With an integrated vertical amplifier, this IC can directly drive the deflection yoke, simplifying circuit design and reducing external component count.
  • East-West Modulation: It includes East-West modulation capability, which is essential for correcting the geometry of the displayed picture.
  • Thermal Protection: The device comes with built-in thermal protection features that prevent damage from overheating, enhancing the longevity of the product.
  • Flexible Supply Voltage: The TDA8356 operates over a wide supply voltage range, accommodating various design requirements and power supplies.
  • Guard Circuit: An integrated guard circuit ensures stability and reliability of the deflection system.

Applications

The TDA8356 is primarily used in colour television sets, particularly those requiring high-quality vertical deflection systems. Its robust design also makes it suitable for use in monitors and other display technologies that need precise control over the vertical deflection of the screen.

Technical Specifications

  • Supply voltage range: ±12.5 V to ±16 V
  • Vertical deflection booster for 2 App (peak-to-peak) deflection currents
  • Power-saving features for low power consumption
  • Package: 9-lead SIL plastic power package
  • Thermal protection and guard circuit integration
  • East-West modulation output

For designers and engineers looking for a reliable and efficient solution for vertical deflection in their display systems, the NXP TDA8356 is a proven choice that delivers quality and performance.

You May Also Be Interested in

eupec GmbH
IGBT-Modules
Lowest to $115.7883
ECAD model for FF200R17KE3
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
Maxim Integrated
IC TIME DIV MULTIPLX 256-CSBGA
Need more? Email Us
ECAD model for DS34S101GN+
Renesas Electronics America
2ch Electronic Volume Balance
Need more? Email Us
ECAD model for M51132FP
Rochester Electronics
ADVANCED MICROCONTROLLER from the Am186ED/EDLV family made from original AMD wafers
Need more? Email Us
ECAD model for AM186ED-25VC
Ricoh
ULTRA-COMPACT SERIAL ALARM REAL-TIME CLOCK ICs
Lowest to $0.9417
ECAD model for RS5C316A
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UTLGA
Need more? Email Us
ECAD model for MAX4845CEYT+
Texas Instruments
SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Lowest to $35.9199
ECAD model for SNJ54LS191J
Texas Instruments
IC PCI CARDBUS CNTLR 224NFBGA / PCI CardBus Controller 224-NFBGA
Need more? Email Us
ECAD model for PCI4510RGVF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention