EN
  • EN
  • DE

MAX5956BEEE

Part No MAX5956BEEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704845-MAX5956BEEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5956BEEE CAD Model

Description

Maxim Integrated's MAX5956BEEE Power Management IC

The MAX5956BEEE from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to provide a comprehensive solution for power-over-ethernet (PoE) applications. This IC is specifically engineered to meet the needs of devices that require reliable and efficient power distribution over Ethernet networks, making it an ideal choice for network cameras, wireless access points, and VoIP phones.

Key Features

  • Compliance with IEEE 802.3af/at Standards: The MAX5956BEEE is fully compliant with the IEEE 802.3af and IEEE 802.3at standards, ensuring compatibility with a wide range of PoE-enabled devices.
  • Integrated Power Device (PD) Interface: It includes an integrated PD interface, which simplifies the design process by reducing the number of external components required.
  • Advanced Power Management: This IC features programmable classification, under-voltage lockout, and inrush current control, providing enhanced control over power management.
  • High Power Efficiency: Maxim Integrated's proprietary technology allows the MAX5956BEEE to operate with high efficiency, minimizing power loss and heat generation.
  • Thermal Protection: The device incorporates thermal protection mechanisms to prevent overheating, thus ensuring the longevity and reliability of both the IC and the powered device.
  • Compact Package: The MAX5956BEEE comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX5956BEEE makes it suitable for various applications that require PoE capabilities. It is commonly used in:

  • IP Security Cameras
  • Wireless Access Points (WAPs)
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Controllers

With its robust feature set and compliance with PoE standards, the MAX5956BEEE from Maxim Integrated stands out as a reliable power management solution for any networked device requiring power over Ethernet. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance the performance and efficiency of their PoE systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess