EN
  • EN
  • DE

MAX5487EUD

Part No MAX5487EUD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704690-MAX5487EUD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5487EUD CAD Model

Description

The MAX5487EUD is a highly integrated digital potentiometer solution from Maxim Integrated, designed to provide precise and reliable variable resistance adjustments in a compact package. This dual-channel device features 256 taps, allowing for fine-grained control over resistance settings. It is ideal for applications requiring a digital interface to adjust settings, such as volume control, LCD screen adjustment, and feedback systems.

Key Features

  • Nonvolatile Memory: The MAX5487EUD retains the wiper position even after power-off, thanks to its nonvolatile memory, ensuring consistent performance across power cycles.
  • Integrated SPI Interface: The device's Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and other digital systems, enabling digital control over the resistance settings.
  • Dual 256-Tap Potentiometers: With two independent potentiometers in one package, this device offers flexibility for controlling two separate channels or parameters simultaneously.
  • Low Temperature Coefficient: The potentiometer features a low temperature coefficient, ensuring minimal drift in resistance values over a wide temperature range.
  • Wide Operating Voltage Range: The MAX5487EUD operates over a 2.7V to 5.5V range, accommodating various power supplies and system voltages.

Applications

The digital potentiometer is well-suited for a variety of applications, including:

  • Audio equipment volume control
  • LCD screen brightness and contrast adjustments
  • Feedback and control systems
  • Calibration of system parameters

Package and Reliability

The MAX5487EUD comes in a compact 14-pin TSSOP package, which is conducive to space-constrained applications. Maxim Integrated is known for their commitment to reliability, and this product is no exception, with built-in fault protection mechanisms and a robust design that ensures long-term stability and performance.

For designers looking for a reliable, accurate, and digitally controllable potentiometer solution, the MAX5487EUD from Maxim Integrated offers a compelling option with its rich feature set and ease of use.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess