The EPM7256WC208-2 is a high-density Programmable Logic Device (PLD) from Intel (formerly Altera), belonging to the MAX 7000 series. These devices offer a flexible and cost-effective solution for implementing a wide range of digital logic functions. The EPM7256WC208-2 is characterized by its in-system programmability, high performance, and ease of use, making it suitable for various applications in telecommunications, industrial control, and consumer electronics.
Applications
- Industrial control systems
- Telecommunications equipment
- Networking devices
- Medical equipment
- Consumer electronics
- Data processing systems
Features
- 256 macrocells for implementing complex logic functions
- 208-pin package for high I/O connectivity
- In-system programmability (ISP) for easy design updates
- High-speed performance with a propagation delay of 2ns
- Flexible routing architecture for efficient resource utilization
- Low power consumption for energy-efficient operation
- Built-in JTAG interface for boundary scan testing
Benefits
- Reduced system cost through integration of multiple logic functions
- Increased design flexibility due to programmability
- Faster time-to-market with easy design updates
- Improved system performance with high-speed operation
- Enhanced system reliability through robust design and testing
- Simplified board layout with high I/O connectivity
Additional Details
The EPM7256WC208-2 is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It supports various programming languages and design tools, allowing designers to quickly and easily implement their desired logic functions. The device's in-system programmability enables designers to update the device's configuration without removing it from the circuit board, saving time and resources. Furthermore, the built-in JTAG interface simplifies the process of testing and debugging the device.