EN
  • EN
  • DE

CNW135

Part No CNW135
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRAN OUT HI SPD 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 7% @ 16mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 20V
Current - Output / Channel 10mA
Current - DC Forward (If) (Max) 100 mA
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Base Product Number CNW13
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579908-CNW135
Ultra Librarian 3D Model Ultra Librarian CNW135 CAD Model

Description

The CNW135 is a versatile optoelectronic device designed and manufactured by ON Semiconductor. This optocoupler, also known as an optoisolator, is an essential component for a variety of applications where it is necessary to isolate electrical circuits while allowing signal transmission between them.

Featuring a gallium arsenide infrared LED that is optically coupled to a silicon phototransistor, the CNW135 ensures a high level of electrical isolation between its input and output. This isolation helps protect sensitive electronic components from voltage spikes and surges, making it an ideal choice for industrial control systems, signal processing, and data communication applications.

Key Features:

  • High Isolation Voltage: The CNW135 offers a high isolation voltage typically rated at 5000Vrms, providing excellent protection against high-voltage transients.
  • Low Power Consumption: Its energy-efficient design ensures low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively over a temperature range of -55°C to +100°C, ensuring reliability in extreme conditions.
  • High Current Transfer Ratio (CTR): With a high CTR, the CNW135 ensures efficient signal transmission from the LED to the phototransistor.
  • Industry Standard DIP Package: Housed in a Dual In-line Package (DIP), it is easy to handle and integrate into a wide range of electronic systems.

The CNW135 is not only robust but also versatile. It provides designers with the flexibility to create safer and more reliable systems by effectively separating high-voltage components from low-voltage controls. Whether you're designing power supplies, motor controls, or interfacing microprocessors with high-voltage systems, the CNW135 from ON Semiconductor is a reliable choice for ensuring signal integrity and component safety.

In summary, the CNW135 is a high-performance optocoupler that offers excellent isolation, low power consumption, and a high current transfer ratio, all packaged in an industry-standard DIP housing. Its ability to perform under harsh environmental conditions makes it a go-to component for engineers and designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess