EN
  • EN
  • DE

MAX336ECAI

Part No MAX336ECAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703202-MAX336ECAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX336ECAI CAD Model

Description

The MAX336ECAI is a high-performance, 16-channel, single-ended, analog multiplexer from Maxim Integrated. This precision analog multiplexer is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a variety of applications in the industrial, communication, and instrumentation fields.

One of the key features of the MAX336ECAI is its low on-resistance (100Ω max), which minimizes signal distortion and ensures excellent signal integrity. This low on-resistance is matched with a 4Ω (max) channel-to-channel on-resistance matching, which provides consistent performance across all channels.

The device also boasts a low charge injection (10pC max), which is critical in applications where the accuracy and quality of the signal are paramount. This low charge injection helps to reduce the amount of noise and other disturbances introduced into the signal path when switching between channels.

In terms of speed, the MAX336ECAI offers fast switching times, with t<sub>TRANSITION (transition time) being 250ns max and t<sub>ON/OFF (turn-on/turn-off time) being 175ns max. This makes the multiplexer suitable for applications that require quick and precise signal routing.

For enhanced usability, the device features a 44-pin SSOP (Shrink Small Outline Package) which provides a compact footprint while allowing for easy integration into various circuit designs. Additionally, the multiplexer is TTL/CMOS-logic compatible, enabling it to interface seamlessly with a wide range of digital components.

Other notable specifications include a continuous current per channel of 25mA and an ESD protection of 2000V, which contributes to the robustness and longevity of the device. The MAX336ECAI operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

Overall, the MAX336ECAI from Maxim Integrated is a reliable and efficient solution for designers looking to manage multiple analog signals within their electronic systems. Its combination of low on-resistance, low charge injection, fast switching times, and robust protection features make it an excellent choice for a wide range of multiplexing applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess