EN
  • EN
  • DE
  • IT

MAX5170AEEE+T

Part No MAX5170AEEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT LP SERIAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Number of D/A Converters 1
Settling Time 18μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 704522-MAX5170AEEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5170
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5170AEEE+T CAD Model

Description

Maxim Integrated MAX5170AEEE+T Digital-to-Analog Converter

The MAX5170AEEE+T from Maxim Integrated is a high-performance, low-power, dual, 10-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This device comes in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications that require accurate analog output.

One of the key features of the MAX5170AEEE+T is its dual DAC configuration, which allows for simultaneous output of two independent analog signals from a single chip. This makes it particularly useful for systems that need to control multiple analog variables or generate two distinct waveforms concurrently.

The device operates from a single +2.7V to +5.5V power supply, providing excellent power efficiency for portable and battery-powered devices. It also features a low-power shutdown mode, further reducing power consumption when the DAC is not in active use.

The MAX5170AEEE+T boasts a flexible interface with a 3-wire SPI/QSPI/MICROWIRE-compatible serial interface, enabling easy integration into a variety of microcontroller or microprocessor-based systems. This digital interface provides straightforward communication and control, simplifying the design process for engineers.

Accuracy is paramount in any DAC application, and the MAX5170AEEE+T delivers with its integral nonlinearity (INL) of ±1 LSB (max) and differential nonlinearity (DNL) of ±0.75 LSB (max). These specifications ensure that the analog output closely matches the intended digital input, providing precise control over the resulting analog signal.

Applications for the MAX5170AEEE+T are diverse and include process control systems, automatic tuning, digital gain and offset adjustment, and motion control systems. Its robust design and high precision make it an excellent choice for industrial, automotive, and communication systems where reliable performance is essential.

In summary, the Maxim Integrated MAX5170AEEE+T is a versatile and efficient solution for systems requiring high-quality digital-to-analog conversion. Its dual DAC design, low power consumption, and precise output make it a valuable component for designers looking to optimize their analog signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess