EN
  • EN
  • DE
  • IT

EM7770-000

Part No EM7770-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire 82A1111-18-9-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028001-EM7770-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM7770-000 CAD Model

Description

The EM7770-000 is a fiber optic cable manufactured by TE Connectivity. Designed for demanding environments, it ensures reliable high-speed data transmission in various applications.

Applications:

  • Data Centers: For interconnecting servers, switches, and storage devices, enabling high-bandwidth data transfer and low latency.
  • Telecommunications: Used in long-distance communication networks to transmit voice, video, and data signals with minimal signal loss.
  • Industrial Automation: Suitable for connecting sensors, controllers, and other devices in industrial environments, ensuring reliable data transmission even in harsh conditions.
  • Aerospace: Employed in aircraft and spacecraft for data communication and control systems, where lightweight and reliable connectivity are crucial.
  • Medical Imaging: Facilitates the transfer of high-resolution medical images between imaging equipment and diagnostic workstations.

Features:

  • High Bandwidth Capacity: Supports high data transmission rates, enabling fast and efficient communication.
  • Low Signal Attenuation: Minimizes signal degradation over long distances, ensuring reliable data transfer.
  • Electromagnetic Interference (EMI) Immunity: Resistant to interference from electrical noise, ensuring clear and accurate signal transmission.
  • Compact Size and Lightweight: Easier to handle and install compared to traditional copper cables.
  • Durable Construction: Designed to withstand harsh environments, including extreme temperatures, vibration, and humidity.

Benefits:

  • Improved Network Performance: Provides faster data transfer rates and reduced latency, enhancing overall network efficiency.
  • Enhanced Reliability: Ensures consistent and dependable performance, even in challenging environments.
  • Reduced Maintenance Costs: Durable construction and long lifespan minimize the need for frequent replacements.
  • Future-Proof Networks: Supports evolving bandwidth demands and new technologies.
  • Increased Security: Fiber optic cables are inherently secure, as they are difficult to tap into, providing a secure communication channel.

Additional Details:

The EM7770-000 cable typically comprises a glass or plastic core surrounded by a cladding layer, which reflects light back into the core for efficient signal transmission. Connectors are attached to both ends to facilitate connection to network equipment. The specific characteristics, such as cable length, connector type (e.g., LC, SC, ST), and fiber type (single-mode or multi-mode), depend on the application’s particular requirements. Its robust design ensures longevity and dependability in critical data transfer scenarios.

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess