EN
  • EN
  • DE
  • IT

MAX14983EETJ+

Part No MAX14983EETJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX ENH 1:2 VGA MUX 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Detection, Video
On-State Resistance (Maximum) 25Ohm
-3db Bandwidth 800MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX14983
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701505-MAX14983EETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14983EETJ+ CAD Model

Description

Maxim Integrated's MAX14983EETJ+: High-Performance HDMI/DVI Level Shifter

The MAX14983EETJ+ from Maxim Integrated is a sophisticated HDMI/DVI level shifter designed to facilitate the design of audio-visual equipment that requires high-speed digital video transmission. This integrated circuit is tailored for applications that necessitate the interfacing of HDMI or DVI signals with a range of digital video sources and sinks. It's an ideal solution for manufacturers looking to create cutting-edge consumer electronics, such as high-definition televisions, digital signage, and multimedia projectors.

One of the standout features of the MAX14983EETJ+ is its support for high-bandwidth digital content protection (HDCP), which is essential for the secure transmission of copyrighted digital audio and video content. The device operates at a single +3.3V supply voltage and includes a level-shifting function that allows for seamless interfacing between different logic levels, ensuring compatibility with a broad range of HDMI and DVI devices.

The MAX14983EETJ+ is housed in a compact 40-pin TQFN package, making it suitable for space-constrained applications. It supports TMDS (Transition Minimized Differential Signaling) rates up to 2.25Gbps, which translates to a 1080p resolution at 60Hz or UXGA (1600x1200) resolution, catering to the demands of high-definition video applications. Moreover, the device features low on-capacitance and on-resistance, which minimizes signal distortion and power loss, thereby enhancing the overall video quality.

With Maxim Integrated's commitment to reliability, the MAX14983EETJ+ is built with electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity. This feature ensures a robust performance in environments where ESD events are likely to occur, providing peace of mind for both manufacturers and end-users.

In summary, the MAX14983EETJ+ is a high-performance HDMI/DVI level shifter that offers reliable operation, HDCP support, and compatibility with high-definition video standards. Its compact design, coupled with ESD protection, makes it a versatile and durable choice for any application requiring HDMI or DVI interfaces.

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess