EN
  • EN
  • DE
  • IT

AD9780BCPZRL

Part No AD9780BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 72LFCSP  /  12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±0.25, ±0.13
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting SMD (SMT)
Base Product Number AD9780
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9780BCPZRL-ND,AD9780BCPZRLTR,AD9780BCPZRLDKR,AD9780BCPZRLCT
Standard Package 2,000
Win Source Part Number 1190457-AD9780BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9780BCPZRL CAD Model

Description

Product Overview: AD9780BCPZRL by Analog Devices Inc.

The AD9780BCPZRL is a high-performance digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This device is designed for demanding applications that require high-speed data conversion with exceptional dynamic performance.

Key Features:

  • High Resolution: The AD9780BCPZRL boasts a 14-bit resolution, enabling it to produce fine-grained, highly accurate analog output signals from digital input data.
  • High Speed: With a maximum sampling rate of 1 GSPS (giga-samples per second), this DAC is capable of converting high-speed digital signals into analog form with minimal latency, making it ideal for high-frequency signal generation.
  • Dual-Mode Operation: It offers dual-mode operation, supporting both 2x and 4x interpolation filters, which enhances the flexibility and performance of the device in various system designs.
  • Integrated Features: The device includes an integrated 3.3V PLL (phase-locked loop) that simplifies the generation of the high-frequency DAC clock, reducing the need for complex external clock circuitry.
  • Power Efficiency: This DAC is designed with power efficiency in mind, featuring a low power dissipation that makes it suitable for use in power-sensitive applications.
  • Package Type: It comes in a compact 72-lead LFCSP (lead-frame chip-scale package), which allows for efficient use of PCB (printed circuit board) space.

Applications:

The AD9780BCPZRL is versatile and can be used in a wide range of applications, including:

  • Wireless communications infrastructure
  • Cable modem termination systems
  • Instrumentation and test equipment
  • Direct digital synthesis systems
  • Baseband communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9780BCPZRL is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it performs consistently across various environmental and operational conditions.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9622 $97.9244
3+ $40.1742 $120.5226
4+ $38.9187 $155.6748
6+ $37.6633 $225.9798
7+ $36.4078 $254.8546
10+ $32.6415 $326.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess