EN
  • EN
  • DE
  • IT

TMP302DQDRLRQ1

Part No TMP302DQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT ACT LO OPN DRN SOT563 / TMP302-Q1, Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in MicroPackage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 110°C, 115°C, 120°C, 125°C
Accuracy ±2°C
Current - Output (Maximum) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage (V) 1.4V ~ 3.6V
Current - Supply 8μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804712-TMP302DQDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TMP302DQDRLRQ1 CAD Model

Description

Product Overview: Texas Instruments TMP302DQDRLRQ1

The TMP302DQDRLRQ1 is a state-of-the-art temperature switch from Texas Instruments, designed to cater to the rigorous demands of automotive and industrial applications. This precision device is engineered to provide reliable and accurate temperature monitoring, ensuring systems operate within their optimal temperature ranges and safeguarding against the risks of overheating.

Encased in a compact 6-pin SOT-563 package, the TMP302DQDRLRQ1 is a versatile component that can be easily integrated into various electronic systems. Its small form factor makes it an ideal choice for space-constrained applications, while maintaining a robust performance that Texas Instruments is known for.

Key Features

  • Temperature Accuracy: The TMP302DQDRLRQ1 boasts an impressive accuracy level, which is critical for maintaining system stability and performance.
  • Operating Range: With an operating temperature range of -40°C to 125°C, this temperature switch is suitable for a wide array of environments and can withstand extreme conditions.
  • Supply Voltage: The device supports a supply voltage range of 1.4V to 6.0V, offering flexibility in various power supply configurations.
  • Low Quiescent Current: It features a low quiescent current, which is particularly beneficial for battery-powered applications, as it helps to extend battery life and reduce power consumption.
  • Output Configuration: The TMP302DQDRLRQ1 provides an active-low, open-drain output, which allows for simple interfacing with other components and systems.

Applications

The TMP302DQDRLRQ1 is designed to meet the stringent requirements of the automotive industry, making it suitable for temperature monitoring in engine control units, infotainment systems, and LED lighting systems. Additionally, its high accuracy and durability also make it an excellent choice for industrial applications, such as thermal management in factory automation, HVAC systems, and power supply units.

With its robust design and precise temperature switching capabilities, the TMP302DQDRLRQ1 from Texas Instruments is an essential component for designers looking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8834 $53.0040
140+ $0.7248 $101.4720
215+ $0.7022 $150.9730
295+ $0.6795 $200.4525
385+ $0.6569 $252.9065
510+ $0.5889 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess