EN
  • EN
  • DE
  • IT

MAX4906EFELB+T

Part No MAX4906EFELB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 7 Ohm
Operating Supply Voltage 2.7 V ~ 3.6 V
-3db Bandwidth 500MHz
Features USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN
Manufacturer Package 10-μDFN (2x2)
Win Source Part Number 704305-MAX4906EFELB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4906
Introduction Date November 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4906EFELB+T CAD Model

Description

Maxim Integrated MAX4906EFELB+T

The MAX4906EFELB+T is a high-performance, integrated circuit designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This device is specifically engineered to provide efficient and reliable switching solutions for a variety of applications, including battery-powered devices, portable electronics, and power management systems.

Constructed with cutting-edge technology, the MAX4906EFELB+T features low on-resistance (R<sub>ON) characteristics, ensuring minimal voltage drop and power loss during operation. This makes it an excellent choice for power-sensitive designs where battery life and energy efficiency are critical. The chip is optimized for single-cell lithium-ion (Li+) or similar battery chemistries, which are commonly used in modern portable devices.

The MAX4906EFELB+T comes in a compact, lead-free, 10-pin µDFN (3mm x 3mm) package, making it suitable for space-constrained applications. Its small footprint allows designers to save board space while maintaining robust performance. The package is also RoHS compliant, adhering to environmental standards and regulations.

One of the key features of this product is its integrated charge pump, which eliminates the need for an external bootstrap capacitor. This simplifies the circuit design and reduces the overall bill of materials. The charge pump enables the MAX4906EFELB+T to provide a gate drive for the internal n-channel MOSFETs, allowing them to turn on fully and provide a low R<sub>ON path for the load current.

Furthermore, the device includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions. These protections help to prevent damage to the device and the system it is a part of, enhancing reliability and longevity.

In summary, the Maxim Integrated MAX4906EFELB+T is a versatile, high-efficiency switching solution that is well-suited for a wide range of applications. Its low R<sub>ON, compact size, integrated charge pump, and comprehensive protection features make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9850 $54.8350
25+ $4.0903 $102.2575
38+ $3.9625 $150.5750
53+ $3.8346 $203.2338
68+ $3.7068 $252.0624
91+ $3.3234 $302.4294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess