EN
  • EN
  • DE

SSTUM32866EC

Part No SSTUM32866EC
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT 96-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 066130-SSTUM32866EC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUM32866EC CAD Model

Description

Introducing the NXP SSTUM32866EC: A High-Performance Register for Advanced Applications

The NXP SSTUM32866EC is a cutting-edge, high-speed, 1.8 V configurable registered buffer designed for use in server and workstation memory modules that require precise signal management. This product is engineered to meet the stringent demands of high-performance computing environments where reliability and efficiency are paramount.

At the heart of the SSTUM32866EC is its ability to operate at speeds that support the latest DDR3 memory modules, ensuring compatibility with state-of-the-art technology. The device is optimized for signal conditioning and timing refinement, which is essential in maintaining signal integrity across complex printed circuit board layouts. With its robust design, the SSTUM32866EC helps to minimize signal skew and crosstalk, thereby enhancing overall system stability and performance.

One of the noteworthy features of the SSTUM32866EC is its configurability. It comes with a user-selectable address mapping feature, which allows system designers to optimize the mapping of the register to match the specific needs of their memory module design. This flexibility is a significant advantage when developing high-density modules that must operate within tight design constraints.

The SSTUM32866EC also includes an on-chip PLL (Phase-Locked Loop) that generates a register clock output to drive the DRAM timing. This feature is critical for maintaining the timing accuracy and synchronization necessary for high-speed memory operations. Additionally, the device supports parity checking, providing an extra layer of data integrity verification that is crucial in enterprise-level applications where data errors can have significant consequences.

Built with power efficiency in mind, the SSTUM32866EC incorporates power-saving features that reduce overall power consumption. This makes it an environmentally friendly choice for businesses that are conscious of their energy usage and are looking to create greener data centers.

Overall, the NXP SSTUM32866EC is a powerful solution for developers looking to harness the full potential of their memory systems. With its advanced features and reliable performance, it is an ideal choice for high-end servers, workstations, and storage systems where uncompromised data integrity and system stability are critical.

You May Also Be Interested in

Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess