EN
  • EN
  • DE

MAX4945ELA+T

Part No MAX4945ELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROT CTRL 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-uDFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704333-MAX4945ELA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4945ELA+T CAD Model

Description

Maxim Integrated's MAX4945ELA+T Overvoltage Protection Controller

The MAX4945ELA+T is a cutting-edge overvoltage protection controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to safeguard low-voltage systems against damaging overvoltage conditions, ensuring the longevity and reliability of electronic components across various applications.

Constructed with precision and efficiency in mind, the MAX4945ELA+T is part of Maxim's innovative line of overvoltage protection controllers that offer robust features to meet the demands of modern electronics. The controller is designed to operate with an input voltage range of 2.7V to 5.5V, making it suitable for a wide array of low-voltage applications, including portable devices, data communication systems, and consumer electronics.

One of the key features of the MAX4945ELA+T is its fast response time to overvoltage events. With the ability to react in nanoseconds, this device ensures that sensitive circuitry is quickly disconnected from harmful voltage levels, thereby preventing potential damage. Additionally, the controller integrates a low RON internal FET, which minimizes power loss and helps maintain efficient operation.

The MAX4945ELA+T is also equipped with an undervoltage lockout (UVLO) feature, which deactivates the internal FET when the input voltage falls below a certain threshold, preventing erratic operation during low battery conditions. This safeguard is crucial for battery-powered devices where consistent performance is essential.

Manufactured in a compact, lead-free, 8-pin µDFN package, the MAX4945ELA+T is designed for space-constrained applications. Its small footprint allows for easy integration into PCB designs where board real estate is at a premium. Moreover, the device is specified over the extended -40°C to +85°C temperature range, ensuring reliable operation in a variety of environmental conditions.

To facilitate seamless implementation in various designs, the MAX4945ELA+T is offered in tape and reel packaging, denoted by the "+T" suffix, which is optimized for high-volume production environments. With its robust protection features and compact design, the MAX4945ELA+T from Maxim Integrated is an ideal solution for designers looking to enhance the overvoltage protection capabilities of their low-voltage electronic systems.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.2832 $102.5664
3+ $42.0790 $126.2370
5+ $40.7634 $203.8170
6+ $39.4490 $236.6940
8+ $38.1335 $305.0680
11+ $34.1892 $376.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess