EN
  • EN
  • DE

DS1610S

Part No DS1610S
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PARTITIONED NV CNTLR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Partitioned NV Controller
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111726-DS1610S
Ultra Librarian 3D Model Ultra Librarian DS1610S CAD Model

Description

The DS1610S from Maxim Integrated is a sophisticated, feature-rich integrated circuit designed to enhance the reliability and extend the life of electronic systems. This innovative component is a Nonvolatile (NV) Controller with a built-in temperature sensor, specifically engineered to protect system nonvolatile memory, microcontrollers, and other critical data during power failure events.

Key Features

  • Automatic Battery Switchover: The DS1610S seamlessly switches to backup battery power when main power is lost, ensuring data integrity and preventing loss of critical information.
  • Temperature Monitoring: With its integrated temperature sensor, the DS1610S constantly monitors the system temperature, providing an automatic shutdown feature to protect the system from overheating.
  • Low-Power Consumption: The device is designed for energy efficiency, consuming minimal power, which is crucial for battery-backed applications.
  • Write Protection: It offers write protection for nonvolatile memory, safeguarding stored data against unintended modifications during adverse conditions.

Applications

The DS1610S is suitable for a wide range of applications where data integrity and system reliability are paramount. It is commonly used in:

  • Embedded systems
  • RAID systems
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Technical Specifications

The DS1610S operates over a wide temperature range and comes in a compact surface-mount package, making it versatile for various design requirements. It requires minimal external components, simplifying the design and integration process for system engineers.

Reliability and Support

Maxim Integrated is known for its high-quality products and excellent customer support. The DS1610S is backed by a robust technical support system, including detailed datasheets, application notes, and a dedicated support team to assist with any design challenges.

For engineers and system designers looking for a reliable solution to protect their mission-critical data and ensure uninterrupted operation of their electronic systems, the Maxim Integrated DS1610S presents an outstanding choice, combining advanced features with proven reliability.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess