EN
  • EN
  • DE

MAX4910ETE+T

Part No MAX4910ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Quad SPDT 16-Pin TQFN EP T/R / IC SWITCH QUAD SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 750 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN-EP (3x3)
Win Source Part Number 120272-MAX4910ETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4910
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4910ETE+T CAD Model

Description

Maxim Integrated MAX4910ETE+T: High-Performance Analog Switch

The MAX4910ETE+T from Maxim Integrated is a state-of-the-art analog switch designed to deliver high performance in a compact package. This device is part of Maxim's family of low-voltage, single/dual/quad, high-bandwidth analog switches and multiplexers that provide excellent signal integrity, minimal distortion, and low insertion loss. The MAX4910ETE+T is particularly well-suited for applications requiring high-speed switching and low on-resistance.

Featuring a quad single-pole/double-throw (SPDT) configuration, the MAX4910ETE+T offers great flexibility for routing audio, video, or other analog signals. With its wide bandwidth of up to 200MHz, this switch is capable of handling high-frequency signals with ease, making it an ideal choice for advanced communication systems, signal routing, and data acquisition applications.

The device operates from a single +1.6V to +3.6V supply, which allows it to be used in portable and low-power applications. The low on-resistance of typically 0.5 ohms ensures minimal signal attenuation, while the high off-isolation of -74dB at 50MHz prevents unwanted signal crossover. Furthermore, the MAX4910ETE+T boasts a low crosstalk of -85dB at 50MHz, which is critical for maintaining signal integrity in multiplexed applications.

Designed with a focus on reliability, the MAX4910ETE+T features built-in electrostatic discharge (ESD) protection, with human body model (HBM) protection exceeding 2000V. This robustness makes the device suitable for use in environments where ESD events are a concern. The MAX4910ETE+T is available in a compact 16-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB.

Whether you're designing sophisticated audio equipment, precision measurement instruments, or high-speed digital systems, the MAX4910ETE+T offers the performance and reliability you need. With its combination of high-speed operation, low on-resistance, and compact form factor, this analog switch from Maxim Integrated is a versatile choice for a wide range of electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess