The T322E475M060AS is a tantalum capacitor from Kemet's T322 series, designed for general-purpose applications. It features a solid tantalum electrolytic construction, offering stable performance and long operational life. The capacitor is surface mountable, making it suitable for automated assembly processes. Its compact size and robust design make it ideal for use in a wide range of electronic circuits requiring reliable capacitance.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Timing circuits
- General purpose applications requiring stable capacitance
- Consumer electronics
- Industrial control systems
Features
- Solid tantalum electrolytic construction
- Surface mount package
- High volumetric efficiency
- Stable electrical performance
- RoHS compliant
- Polarized capacitor
Benefits
- Provides stable and reliable capacitance
- Reduces board space due to compact size
- Simplifies assembly process through surface mount technology
- Offers long operational life
- Complies with environmental regulations
Additional Details
The T322E475M060AS has a capacitance of 4.7µF and a voltage rating of 60V. The tolerance is ±20%. It operates over a temperature range of -55°C to +125°C. It is commonly used for decoupling in power supplies and as a bypass capacitor in digital circuits. The ESR (Equivalent Series Resistance) is a key parameter that impacts its performance in high-frequency applications. Detailed specifications can be found in the Kemet datasheet. The case size is EIA 3528-21. It's designed for reflow soldering processes according to IPC/JEDEC J-STD-020.