EN
  • EN
  • DE

MAX4888CETI+T

Part No MAX4888CETI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PCIe
Switch Circuit DPDT
Number of Channels 2
Max On Resistance 8.4 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (3.5x5.5)
Win Source Part Number 127499-MAX4888CETI+T
Ultra Librarian 3D Model Ultra Librarian MAX4888CETI+T CAD Model

Description

Maxim Integrated MAX4888CETI+T Digital Multiplexer

The MAX4888CETI+T from Maxim Integrated is a high-performance, low-voltage, 3.0Gbps digital multiplexer/demultiplexer (mux/demux) that is designed to deliver exceptional signal integrity in a compact package. This versatile device is perfect for applications that require high-speed data switching, such as signal routing in networking and communication equipment, video distribution systems, and high-speed interface switching.

Key Features:

  • High-Speed Data Transfer: With a maximum data rate of 3.0Gbps, this mux/demux ensures fast and efficient data transfer, making it suitable for high-speed signal applications.
  • Low Voltage Operation: The MAX4888CETI+T operates at a single +3.3V supply voltage, which helps to minimize power consumption and is ideal for battery-powered and portable devices.
  • Low Crosstalk and Skew: Engineered to minimize signal interference, the device features exceptionally low crosstalk and skew, ensuring signal integrity is maintained even at high data rates.
  • Compact Package: Offered in a space-saving 42-pin TQFN package, the MAX4888CETI+T is designed to fit into tight PCB layouts, saving valuable board space.
  • Integrated ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage and enhancing system reliability.

Applications:

  • Servers and Networking Equipment
  • Video Distribution Systems
  • High-Speed Interface Switching
  • Data Center Infrastructure
  • Telecommunications

The MAX4888CETI+T is a testament to Maxim Integrated's commitment to providing cutting-edge solutions that meet the demands of modern high-speed data applications. Its robust design and integrated features make it an excellent choice for engineers looking to enhance their systems with reliable and efficient data switching capabilities.

With its ease of integration and superior performance, the Maxim Integrated MAX4888CETI+T stands out as a top-tier solution for any application requiring high-speed digital multiplexing.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,014 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess