EN
  • EN
  • DE

2403 260 00031

Part No 2403 260 00031
Manufacturer Knowles
Catalog Speakers
Description SPEAKER 32OHM 40MW TOP PORT 85DB / 32 Ohms Receiver Speaker 40 mW 100 Hz ~ 10 kHz Top Rectangular
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr Knowles
Package Tape & Reel
Product Status Obsolete
Technology Magnetic
Type Receiver
Frequency Range 100 Hz ~ 10 kHz
Frequency - Self Resonant 350Hz
Impedance 32 Ohms
Efficiency - dBA 68.00
Efficiency - Testing 1W/1M
Efficiency - Type Sensitivity
Power - Rated 40 mW
Power - Max 75 mW
Port Location Top
Shape Rectangular
Material - Cone Polyester
Material - Magnet Nd-Fe-B
Termination Spring Type
Dimension 0.472" L x 0.315" W (12.00mm x 8.00mm)
Height - Seated (Max) 0.085" (2.15mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names 423-1172-1,423-1172-6,240326000031,423-1172-2
Standard Package 1,300
Win Source Part Number 985532-2403 260 00031
Ultra Librarian 3D Model Ultra Librarian 2403 260 00031 CAD Model

Description

The Knowles 985532-2403 260 00031 is a rectangular-shaped receiver type speaker designed for audio products like speakers.

  • Type: Receiver
  • Shape: Rectangular
  • Package: Tape and Reel
  • Termination Type: Spring
  • Impedance: 32 Ohms
  • Frequency Range: 100 Hz to 10 kHz
  • Maximum Power: 75 mW
  • Rated Power: 40 mW
  • Cone Material: Polyester
  • Magnet Material: Nd-Fe-B
  • Height: 0.085 inches
  • Length: 0.472 inches
  • Width: 0.315 inches
  • Efficiency: 68.00 dBA
  • Test Condition: 1W/1M

You May Also Be Interested in

Knowles
SPEAKER SMD
Lowest to $27.5164
Knowles
SPEAKER RECT
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess