EN
  • EN
  • DE

MK20DN512ZVLK10

Part No MK20DN512ZVLK10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK20DN512
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1223873-MK20DN512ZVLK10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DN512ZVLK10 CAD Model

Description

Product Overview: NXP MK20DN512ZVLK10 Microcontroller

The NXP MK20DN512ZVLK10 is a high-performance microcontroller unit (MCU) from the Kinetis K20 100 MHz family, featuring the ARM Cortex-M4 core. This advanced MCU is designed for embedded applications that require a rich set of features and high levels of integration to support complex tasks and computation-intensive operations.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), clocked at 100 MHz, delivering efficient computation for math-intensive applications.
  • Memory: Comes with 512 KB flash memory and 128 KB SRAM, providing ample space for code and data storage.
  • Communication Interfaces: Includes various communication options such as multiple I2C, SPI, and UART interfaces, along with USB 2.0 Full-speed and Low-energy Bluetooth capabilities for versatile connectivity.
  • Timers and Analog Interfaces: Features numerous timers, and analog-to-digital converters (ADCs), as well as digital-to-analog converters (DACs) for precise time-keeping and analog signal processing.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, allowing flexibility in power supply design and battery-powered applications.
  • Package: Available in an 80-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Temperature Range: Capable of operating within an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications:

The NXP MK20DN512ZVLK10 is ideal for a wide range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Internet of Things (IoT) devices
  • Consumer electronics

With its powerful ARM Cortex-M4 core and comprehensive set of peripherals, the NXP MK20DN512ZVLK10 MCU is an excellent choice for designers looking to develop applications requiring significant processing capability, connectivity, and reliability without sacrificing power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0630 $68.2520
9+ $14.0004 $126.0036
13+ $13.5629 $176.3177
18+ $13.1254 $236.2572
23+ $12.6879 $291.8217
31+ $11.3754 $352.6374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess