EN
  • EN
  • DE

MAX4850ETE+

Part No MAX4850ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Audio, USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 9 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 135MHz
Features Break-Before-Make, USB 1.1, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN-EP (3x3)
Win Source Part Number 139350-MAX4850ETE+
Ultra Librarian 3D Model Ultra Librarian MAX4850ETE+ CAD Model

Description

Maxim Integrated MAX4850ETE+ High-Performance Analog Switch

The MAX4850ETE+ from Maxim Integrated is a cutting-edge, high-performance analog switch that offers a seamless solution for routing audio signals in complex electronic systems. This compact device is designed to deliver exceptional signal integrity, low distortion, and high signal-to-noise ratio, making it an ideal choice for a wide range of applications such as mobile devices, audio equipment, and signal routing systems.

Key Features

  • Low Distortion: The MAX4850ETE+ boasts extremely low total harmonic distortion plus noise (THD+N), ensuring that the audio signal is transferred with minimal coloration and maximum fidelity.
  • High Signal-to-Noise Ratio: With an impressive SNR, this analog switch preserves the integrity of the audio signal, resulting in clearer sound quality.
  • Dual SPDT Configuration: The device features a dual single-pole double-throw (SPDT) configuration that allows for flexible signal routing options within electronic systems.
  • Click-and-Pop Suppression: Maxim Integrated has integrated click-and-pop suppression technology to minimize noise during the switch transition, which is crucial for maintaining a high-quality audio experience.
  • Wide Operating Voltage Range: The MAX4850ETE+ operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with numerous system designs.
  • Power-Saving Mode: An added power-saving mode significantly reduces the power consumption when the switch is not in active use, contributing to the energy efficiency of the overall system.
  • Compact Package: Enclosed in a small, lead-free TQFN-EP package, it occupies minimal board space, which is essential for space-constrained applications.

Applications

The versatility of the MAX4850ETE+ allows it to be utilized in a multitude of applications. It's particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Audio Docking Stations
  • Home Theater Systems
  • Professional Audio Equipment

With Maxim Integrated's commitment to quality and performance, the MAX4850ETE+ represents a reliable and efficient solution for high-fidelity audio signal switching. Its integration into audio systems ensures that end-users enjoy a pristine listening experience with minimal signal degradation and interference.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess