EN
  • EN
  • DE

MAX4764ETB+T

Part No MAX4764ETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 021767-MAX4764ETB+T
Ultra Librarian 3D Model Ultra Librarian MAX4764ETB+T CAD Model

Description

Maxim Integrated's MAX4764ETB+T Analog Switch

Maxim Integrated's MAX4764ETB+T is a high-performance, single-pole/double-throw (SPDT) analog switch that offers an optimal combination of low on-resistance and low capacitance, making it an ideal choice for a variety of signal switching applications. This switch is part of Maxim's precision, low-voltage, CMOS analog ICs, designed to provide efficient solutions for routing and processing analog signals in today's compact electronic devices.

The MAX4764ETB+T operates from a single +1.8V to +5.5V supply, which allows it to be used in a broad range of systems, from battery-powered portable gadgets to larger scale industrial equipment. Its low on-resistance of 0.5Ω (max) ensures minimal signal attenuation, while the low charge injection feature preserves signal integrity by reducing switching transients.

With a typical switching speed of just 30ns, the MAX4764ETB+T is capable of handling high-speed signal switching with ease. This makes it particularly well-suited for applications such as audio and video signal routing, data acquisition systems, and communication devices where rapid switching is crucial.

The MAX4764ETB+T is also designed with a break-before-make switching action, which eliminates the possibility of momentary short circuits when transitioning from one channel to another. This feature enhances the safety and reliability of the device in critical applications.

For ease of integration into various designs, the MAX4764ETB+T is offered in a compact, 10-pin TDFN package with a footprint of just 3mm x 3mm. This small form factor is particularly beneficial for space-constrained applications such as smartphones, tablets, and other portable electronics.

Furthermore, the device boasts an extended operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. With its robust design and comprehensive feature set, the MAX4764ETB+T from Maxim Integrated is a versatile and reliable choice for designers looking to incorporate high-quality analog switching into their products.

Whether you are developing consumer electronics, medical devices, or industrial control systems, the MAX4764ETB+T provides the performance and reliability needed to ensure seamless operation of your analog signal paths.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2282 $52.2820
24+ $4.2899 $102.9576
37+ $4.1558 $153.7646
50+ $4.0217 $201.0850
65+ $3.8877 $252.7005
87+ $3.4855 $303.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,261 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess