Maxim Integrated's MAX4764EBC+T: High-Efficiency, Quad SPST Analog Switch
The MAX4764EBC+T from Maxim Integrated is a cutting-edge, quad single-pole single-throw (SPST) analog switch designed to deliver high performance with low power consumption. This component is ideal for a variety of applications, including signal routing, battery-powered devices, and audio and video signal processing. Its compact size and efficiency make it a top choice for designers looking to optimize their system's performance.
Constructed with Maxim Integrated's proprietary silicon-on-insulator (SOI) technology, the MAX4764EBC+T offers a unique combination of low on-resistance and low on-capacitance. This translates to minimal signal distortion and reduced power loss, ensuring signals are switched with high fidelity and efficiency. The device operates from a single +1.8V to +5.5V supply, making it versatile for various circuit designs.
Featuring four independently controllable SPST switches, the MAX4764EBC+T provides a high degree of flexibility in signal management. Each switch can handle rail-to-rail analog signals, and the off-leakage current is remarkably low, which is crucial for maintaining signal integrity and reducing power consumption in battery-operated devices.
The MAX4764EBC+T comes in a space-saving, 12-bump chip-scale package (UCSP™), which is highly beneficial for applications where board space is at a premium. This package is lead-free and RoHS compliant, aligning with current environmental standards and regulations for electronic components.
Key features of the MAX4764EBC+T include:
- Low on-resistance: 0.5Ω (typical) at +5V
- Low on-capacitance: 25pF (typical) at +5V
- Single-supply operation from +1.8V to +5.5V
- High current handling: up to 300mA (continuous)
- TTL/CMOS-logic compatible
- ESD protection: >2000V per Method 3015.7
- Extended temperature range: -40°C to +85°C
The MAX4764EBC+T is not only a testament to Maxim Integrated's commitment to quality and innovation but also an essential component for engineers seeking to create compact, efficient, and reliable designs. Whether it's for audio equipment, data acquisition systems, or portable electronics, the MAX4764EBC+T is sure to enhance the performance and functionality of your applications.