EN
  • EN
  • DE

MAX4588CAI+T

Part No MAX4588CAI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 739780-MAX4588CAI+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4588
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4588CAI+T CAD Model

Description

Maxim Integrated MAX4588CAI+T Analog Switch

The MAX4588CAI+T from Maxim Integrated is a high-performance, low-voltage, single-ended analog switch that is designed to deliver precision and reliability for a broad range of applications. This analog switch is part of Maxim Integrated's commitment to providing innovative, high-quality solutions for signal routing requirements.

Constructed with Maxim's proprietary silicon-gate process, the MAX4588CAI+T offers a unique combination of low on-resistance and low on-resistance flatness, making it an ideal choice for applications that require accurate signal handling and minimal signal distortion. The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing designers with flexibility in various power environments.

The MAX4588CAI+T features a quad single-pole/double-throw (SPDT) configuration, allowing it to switch four separate signal paths. Each switch can handle Rail-to-Rail® analog signals, which means the device can pass signals that range from the power-supply rail to the ground without any degradation. This capability is particularly useful in mixed-signal environments where analog and digital circuits coexist.

Designed with a low charge injection of less than 10pC and a low power consumption of less than 5µW, the MAX4588CAI+T ensures minimal impact on the signal quality and overall system power budget. Additionally, the device's high off-isolation of -75dB at 1MHz minimizes crosstalk between channels, providing a clean, isolated signal path.

The MAX4588CAI+T is offered in a compact 28-pin SSOP package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C also ensures reliable performance across various environmental conditions. This analog switch is an excellent choice for use in sample-and-hold circuits, battery-powered equipment, audio and video signal routing, communication systems, and data acquisition systems, among others.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4588CAI+T analog switch is a dependable component for designers looking to optimize their signal routing with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9547 $62.6829
16+ $7.3481 $117.5696
25+ $7.1183 $177.9575
34+ $6.8884 $234.2056
44+ $6.6586 $292.9784
59+ $5.9702 $352.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess