EN
  • EN
  • DE

TUSB7340RKMR

Part No TUSB7340RKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 127249-TUSB7340RKMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TUSB7340RKMR CAD Model

Description

The TUSB7340RKMR is a cutting-edge USB 3.0 SuperSpeed four-port hub controller developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance integrated circuit is designed to manage data transfers between a host (such as a personal computer) and multiple downstream USB devices with efficiency and reliability.

Key Features

  • SuperSpeed USB 3.0 Interface: The TUSB7340RKMR supports transfer rates of up to 5 Gbps, providing an optimal solution for applications requiring fast data transfer, such as video streaming, data storage, and high-resolution imaging.
  • Multi-Port Connectivity: With four downstream ports, this hub controller can connect multiple devices simultaneously, offering flexibility for users to expand their system's USB capabilities.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of existing USB devices can be used without the need for additional upgrades.
  • Power Management: The device includes advanced power management features, such as link power management, which helps to reduce overall power consumption when the connected devices are in idle state.
  • Configurable Endpoints: The TUSB7340RKMR offers configurable endpoints to cater to various system requirements and design customizations.

Applications

This versatile hub controller is ideal for a range of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Home Entertainment Systems
  • Industrial Control Equipment

Technical Specifications

The TUSB7340RKMR is available in a compact 76-pin QFN package, ensuring a minimal footprint on the host system's PCB. It operates over a temperature range of -40°C to 85°C, making it suitable for use in various environments. The device also supports I2C for configuration and status reporting, further enhancing its flexibility and ease of integration into complex systems.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TUSB7340RKMR is an excellent choice for designers looking to implement a high-speed USB hub into their products. Its combination of speed, power efficiency, and connectivity options makes it a versatile and reliable component for modern electronic systems.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8503 $59.5509
7+ $16.2875 $114.0125
10+ $15.7785 $157.7850
14+ $15.2695 $213.7730
17+ $14.7605 $250.9285
23+ $13.2336 $304.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess