EN
  • EN
  • DE

SPM0687LR5H-1

Part No SPM0687LR5H-1
Manufacturer Knowles
Catalog Microphones
Description WINFREY MIC HI SNR/AOP BOT PORT / Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-40dB ±1dB @ 130dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr Knowles
Series SiSonic™ SPM
Package Tape & Reel
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Sensitivity -40dB ±1dB @ 130dB SPL
S/N Ratio 70dB
Voltage Range 2.3 V ~ 3.6 V
Current - Supply 285 µA
Port Location Bottom
Termination Solder Pads
Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.049" (1.25mm)
Shape Rectangular
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8518.10.8030
Other Names WINFREY,423-1427-6,423-SPM0687LR5H-1DKR,423-1427-6-ND,SPM0687LR5H-1-6,423-1427-1,423-1427-2,423-1427-2-ND,423-SPM0687LR5H-1CT,Q15097479,423-SPM0687LR5H-1TR,423-1427-1-ND
Standard Package 4,800
Win Source Part Number 969292-SPM0687LR5H-1
Ultra Librarian 3D Model Ultra Librarian SPM0687LR5H-1 CAD Model

Description

The Knowles SiSonic SPM0687LR5H-1 is a MEMS (Silicon) microphone that has an analog output type and omnidirectional directionality.

  • Output Type: Analog
  • Directionality: Omnidirectional
  • Sensitivity: -40dB ±1dB @ 130dB SPL
  • S/N Ratio: 70dB
  • Voltage Range: 2.3 V to 3.6 V
  • Current Supply: 285 µA
  • Port Location: Bottom
  • Shape: Rectangular
  • Packaging: Tape and Reel
  • Standard Package: 4,800 pieces
  • Height: 0.049 inches (1.25 mm)
  • Dimensions: 0.186 inches L x 0.148 inches W (4.72 mm x 3.76 mm)
  • EAR99: Compliant
  • REACH: Unaffected
  • HTSUS Code: 8518.10.8030

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
Need more? Email Us
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess