EN
  • EN
  • DE

MC100LVEL32DT

Part No MC100LVEL32DT
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V ECL ÷2 Divider | IC DIVIDER DIV X2 ECL DFF 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100LVEL32
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1216864-MC100LVEL32DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DT CAD Model

Description

ON Semiconductor MC100LVEL32DT: A High-Performance Clock Generation Solution

The MC100LVEL32DT from ON Semiconductor is a state-of-the-art, high-speed dual modulus prescaler integrated circuit designed to deliver exceptional performance in clock generation and frequency division applications. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, renowned for its speed and reliability in demanding environments.

Crafted with precision, the MC100LVEL32DT operates with a divide ratio of 2/4 or 8/16, providing versatile options for system designers. The device features a fully differential system clock input, which not only enhances noise immunity but also ensures stable operation across a wide range of frequencies. This makes it an ideal choice for telecommunications, data communications, and high-speed computing applications where signal integrity is paramount.

The MC100LVEL32DT boasts a broad operating frequency range, catering to various high-speed applications. It is capable of handling clock frequencies well into the gigahertz range, thereby providing the speed necessary for modern digital systems. The device's low skew characteristics ensure minimal timing discrepancies, which is crucial for maintaining data coherence in high-speed data paths.

Constructed using ON Semiconductor's advanced bipolar technology, the MC100LVEL32DT exhibits excellent performance with a low supply voltage of 3.3V ±10%. This makes it compatible with contemporary low-voltage systems while minimizing power consumption. The device also features a PECL mode of operation, which further enhances its versatility in different system architectures.

The MC100LVEL32DT comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications without compromising performance. Its industrial-grade design ensures reliable operation over a wide temperature range, from -40°C to +85°C, catering to various environmental conditions.

In summary, the MC100LVEL32DT from ON Semiconductor is a top-tier choice for designers seeking a reliable, high-speed clock generation and frequency division solution. Its advanced features, flexible operation, and robust design make it a key component for the next generation of high-performance electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess