Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
-3db Bandwidth 300MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786305-MAX4585EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4585
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4585EUB+ CAD Model

Description

Maxim Integrated MAX4585EUB+ Low-Voltage, Quad, SPST, CMOS Analog Switches

The MAX4585EUB+ is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated. Designed to operate within a low-voltage range of 1.8V to 5.5V, this device is ideal for portable and battery-powered applications where power efficiency is crucial. The MAX4585EUB+ offers a compact and reliable solution for routing analog and digital signals in various electronic systems.

Each of the four switches within the MAX4585EUB+ can conduct equally well in both directions when on, and each switch has an input signal range that extends to the power-supply rails. This feature allows the device to handle a wide range of audio, video, and other analog signals, making it extremely versatile in its applications. The low on-resistance (R<sub>ON) of the switches minimizes signal distortion, ensuring high signal integrity, while the R<sub>ON matching between channels preserves the balance of differential signals.

The MAX4585EUB+ comes in a space-saving 10-pin µMAX package, which is highly beneficial for designs where board space is at a premium. Moreover, the device's low power consumption and reduced power-supply requirements contribute to extended battery life in portable devices.

Additional features of the MAX4585EUB+ include fast switching speeds that enhance performance in time-critical applications, and high off-isolation that prevents signal leakage between channels. The device also offers a high degree of integration, which can reduce component count and simplify design complexity.

With its robust performance and compact size, the MAX4585EUB+ is well-suited for a variety of applications, including signal routing in audio and video equipment, communication devices, data acquisition systems, and medical equipment. Its combination of low-voltage operation, low on-resistance, and high-speed switching makes it an excellent choice for designers looking to optimize their analog signal routing with minimal power loss and signal degradation.

You May Also Be Interested in

Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
Broadcom Limited
Need more? Email Us
ECAD model for PEX9797-AA80BIG
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
Broadcom Limited
PEX8608-BA50BC G
Lowest to $121.8321
ECAD model for PEX8608-BA50BCG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention