EN
  • EN
  • DE

MAX4550CAI+T

Part No MAX4550CAI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Audio/Video 4 x 2 28-Pin SSOP T/R / IC CROSSPOINT SWITCH DUAL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Audio, Video
Number of Channels 2
On-State Resistance (Maximum) 80 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Features Break-Before-Make, Clickless, I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786270-MAX4550CAI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4550
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4550CAI+T CAD Model

Description

Maxim Integrated MAX4550CAI+T Analog Multiplexer

The Maxim Integrated MAX4550CAI+T is a high-performance, single-ended, 8-channel analog multiplexer that offers precision signal routing for a variety of applications. This device is designed to operate with a single supply voltage ranging from +3V to +5.5V or dual supplies of ±3V to ±5.5V, providing flexibility for system power design. It is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

With its low on-resistance of 100 ohms (max) and low charge injection of 10pC (max), the MAX4550CAI+T ensures minimal signal distortion and high signal integrity, making it ideal for precision data acquisition systems, test equipment, and audio signal routing. The device also features fast switching times, with tON of 250ns (max) and tOFF of 150ns (max), which allows for efficient signal switching without significant delays.

The MAX4550CAI+T incorporates a digital interface that is compatible with TTL and CMOS logic levels, allowing for easy integration with microcontrollers and digital logic circuits. The multiplexer's address pins are used to select the desired channel, providing a straightforward and reliable method for signal routing.

One of the key advantages of this analog multiplexer is its ESD protection, which exceeds 2000V per the Human Body Model, offering robustness for applications in harsh environments. Additionally, the MAX4550CAI+T features break-before-make switching action, preventing momentary shorting when switching between channels. This characteristic is crucial for preventing damage to sensitive circuit components and preserving signal integrity.

In summary, the Maxim Integrated MAX4550CAI+T is a versatile and reliable solution for analog signal multiplexing needs. Its combination of low on-resistance, low charge injection, fast switching times, and compatibility with various logic levels makes it a top choice for designers seeking to optimize the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess