EN
  • EN
  • DE

PIC18F46K42-I/PT

Part No PIC18F46K42-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F46K42
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264309-PIC18F46K42-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F46K42-I/PT CAD Model

Description

Microchip Technology's PIC18F46K42-I/PT Microcontroller

The PIC18F46K42-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of Microchip's PIC18F K42 family, well-known for its robust architecture, rich set of peripherals, and low-power operation.

Featuring a 16-bit CPU architecture, the PIC18F46K42 operates at a maximum frequency of 64 MHz, which allows for efficient processing and quick response times in time-sensitive applications. Its 64 KB of Flash memory and 4 KB of RAM provide ample space for complex programs and data buffering, making it suitable for various tasks such as automation, control systems, and IoT devices.

One of the standout features of this microcontroller is its extensive set of integrated peripherals. It includes:

  • Multiple communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with other devices and sensors.
  • A 12-bit, 24-channel Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition systems.
  • Five 16-bit timers and a 32-bit Real-Time Clock/Calendar (RTCC) for accurate event timing and scheduling.
  • Two Digital-to-Analog Converters (DACs) for analog output capabilities.
  • Configurable Logic Cells (CLCs) that provide customizable hardware logic to create complex digital functions or state machines without using additional code.

The PIC18F46K42-I/PT also prioritizes power efficiency with its multiple power modes, including Idle and Doze, which significantly reduce power consumption while maintaining operational capabilities. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Packaged in a compact 44-pin TQFP (Thin Quad Flat Pack), the PIC18F46K42-I/PT is ideal for space-constrained applications, offering a balance between performance and size. With its broad operating voltage range of 1.8V to 5.5V, it provides design flexibility and can be powered by various sources.

Overall, the PIC18F46K42-I/PT is a powerful and versatile microcontroller that can serve as the heart of a wide array of embedded systems, providing designers with a reliable and efficient solution for their control and connectivity needs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7139 $51.8529
26+ $3.8678 $100.5628
41+ $3.7470 $153.6270
56+ $3.6261 $203.0616
72+ $3.5052 $252.3744
96+ $3.1426 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess