EN
  • EN
  • DE

PIC18F14K22T-I/SO

Part No PIC18F14K22T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V Automotive 20-Pin SOIC W Reel | IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number PIC18F14K22
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758270-PIC18F14K22T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F14K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F14K22T-I/SO CAD Model

Description

Product Overview: PIC18F14K22T-I/SO from Microchip Technology

The PIC18F14K22T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is part of the PIC18F K22 family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core Processor: The device features a PIC core with an 8-bit architecture that provides a perfect balance between power consumption and processing capability, operating at a maximum speed of 64 MHz.
  • Memory: It is equipped with 16KB of flash memory, 768 bytes of EEPROM, and 1KB of RAM, allowing for efficient program and data storage.
  • I/O and Peripherals: The MCU offers 17 I/O pins and an array of integrated peripherals including an a/d converter with 10-bit resolution, two comparators, and multiple communication interfaces such as SPI, I2C, and USART for versatile connectivity options.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with 5V systems.
  • Temperature Range: The robust design allows it to function across an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The PIC18F14K22T-I/SO comes in a 20-pin SOIC package, providing a compact solution for space-constrained applications.

Applications

The flexibility and feature set of the PIC18F14K22T-I/SO make it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart sensors
  • Home automation

Why Choose the PIC18F14K22T-I/SO?

Engineers and designers choose the PIC18F14K22T-I/SO for its perfect blend of power, flexibility, and ease of integration. Microchip's commitment to quality and long-term availability makes this MCU a reliable choice for both new designs and legacy system upgrades. With its comprehensive feature set and robust design, the PIC18F14K22T-I/SO stands out as a go-to solution for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2606 $50.0848
20+ $5.1369 $102.7380
31+ $4.9764 $154.2684
42+ $4.8159 $202.2678
54+ $4.6554 $251.3916
72+ $4.1738 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess