EN
  • EN
  • DE

MAX4529CSA+

Part No MAX4529CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC INTEGRATED CIRCUIT / Switch IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX452
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703963-MAX4529CSA+
Ultra Librarian 3D Model Ultra Librarian MAX4529CSA+ CAD Model

Description

Product Overview: MAX4529CSA+

The MAX4529CSA+ is a precision, low-voltage, analog multiplexer from Maxim Integrated, designed to operate as a single 8-to-1 multiplexer or a dual 4-to-1 multiplexer. Its versatility and high-performance make it suitable for a wide range of applications, including data acquisition systems, signal routing, and communication systems.

Key Features

  • Low Voltage Operation: The device operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing flexibility for various circuit designs and ensuring compatibility with both digital and analog signals.
  • Low On-Resistance: With an on-resistance of only 100 ohms, the MAX4529CSA+ ensures minimal signal attenuation, preserving signal integrity and reducing power loss.
  • Low Crosstalk and Off-Isolation: The device features excellent crosstalk and off-isolation performance, minimizing signal interference and leakage between channels, which is crucial for precise measurements and high-quality signal routing.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the durability and reliability of the multiplexer in environments where ESD may be a concern.
  • Break-Before-Make Switching: The MAX4529CSA+ incorporates break-before-make switching, which prevents momentary shorting of channels during transitions, an important feature for preventing damage to sensitive circuit components.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Process Control Systems

Package and Temperature Range

The MAX4529CSA+ is offered in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the MAX4529CSA+ from Maxim Integrated is a robust and flexible solution for multiplexing needs in both commercial and industrial applications. Its combination of low power operation, high precision, and protection features make it an ideal choice for designers looking to optimize their systems for performance and durability.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess