Products specifications

Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 2
-3db Bandwidth 80kHz
Current - Input Bias 65μA
Voltage - Input Offset 12μV
Current - Supply 1.3mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX44285
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810695-MAX44285FAUA+
Ultra Librarian 3D Model Ultra Librarian MAX44285FAUA+ CAD Model

Description

Introducing the MAX44285FAUA+ from Maxim Integrated

The MAX44285FAUA+ is a high-precision, low-power current-sense amplifier from Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is designed to provide precise current measurement in a wide range of applications, from portable devices to industrial systems.

Key Features and Benefits

  • High Accuracy: The MAX44285FAUA+ offers a high level of accuracy with its precision input offset voltage, making it ideal for monitoring shunt resistors in applications that require precise current measurement.
  • Low Power Consumption: With its low quiescent current, the MAX44285FAUA+ is an excellent choice for battery-powered and energy-sensitive applications, helping to extend the life of your product.
  • Wide Common-Mode Range: This device operates over a wide common-mode voltage range, accommodating a variety of use cases, including high-side and low-side current sensing.
  • Multiple Gain Options: It comes with a configurable gain setting, which allows designers to optimize the amplifier for different current ranges and shunt resistor values.
  • Compact Package: The MAX44285FAUA+ is available in a small 8-pin µMAX package, which saves valuable board space in compact designs.

Applications

The MAX44285FAUA+ is suitable for a diverse array of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Automotive systems
  • Industrial automation

Technical Specifications

Maxim Integrated's MAX44285FAUA+ boasts technical specifications designed for robust performance:

  • Input Offset Voltage: Ultra-low
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-pin µMAX

With its combination of high accuracy, low power, and compact size, the MAX44285FAUA+ current-sense amplifier is an excellent choice for designers looking to enhance the efficiency and reliability of their current sensing solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention