Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08V/µs
Gain Bandwidth Product 190 kHz
Current - Input Bias 15 nA
Voltage - Input Offset 150 µV
Current - Supply 19µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP618
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342764-MCP618T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP618T-I/MS CAD Model

Description

The MCP618T-I/MS is a high-precision operational amplifier (op-amp) designed for analog applications that require low power consumption and a wide bandwidth. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this op-amp is a versatile component suitable for a range of electronic circuits, including filters, amplifiers, and control systems.

Key Features

  • Supply Voltage: The MCP618T-I/MS operates at a single supply voltage ranging from 2.5V to 5.5V, making it ideal for battery-operated devices and low-voltage applications.
  • Low Quiescent Current: With a quiescent current of just 230 µA, this op-amp is optimized for power-sensitive designs, ensuring minimal impact on the overall power consumption of the system.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications where maximizing the signal amplitude is critical.
  • Gain Bandwidth Product: With a gain bandwidth product of 2 MHz, the MCP618T-I/MS can handle a wide range of frequencies, making it suitable for various signal processing tasks.
  • Extended Temperature Range: This operational amplifier is designed to operate over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The device comes in an MSOP-8 package, which is a space-saving option for compact electronic designs.

Applications

The MCP618T-I/MS is a versatile component that can be used in a variety of applications, including:

  • Sensor Interface Circuits
  • Analog Filters
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Portable Instrumentation
  • Active Filters and Buffers

Whether you're designing a sophisticated industrial control system or a simple battery-powered gadget, the MCP618T-I/MS from Microchip Technology offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention