EN
  • EN
  • DE

MCP6411T-E/OT

Part No MCP6411T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1 mV
Current - Supply 47µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6411
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342733-MCP6411T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6411T-E/OT CAD Model

Description

The MCP6411T-E/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications. This op-amp is part of the MCP641x family and is known for its compact size and robust performance.

Key Features:

  • Single Supply Voltage: The device operates with a single supply voltage ranging from 1.8V to 5.5V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both low-voltage and standard systems.
  • Low Quiescent Current: With a quiescent current of just 45 µA, the MCP6411T-E/OT is optimized for battery-powered and portable applications, where power efficiency is critical.
  • Gain Bandwidth Product: This op-amp boasts a 1 MHz gain bandwidth product, which is suitable for a variety of analog signal processing tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range and is especially useful in single-supply operations.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance in harsh environmental conditions.
  • Small Form Factor: The MCP6411T-E/OT comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The operational amplifier is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interfaces
  • Consumer Electronics
  • Medical Devices

With its combination of low power consumption, high accuracy, and small package size, the MCP6411T-E/OT from Microchip Technology is a reliable choice for designers looking to enhance the performance of their electronic systems while maintaining efficiency and space-saving design.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess