EN
  • EN
  • DE

MCP6C02T-050E/CHYVAO

Part No MCP6C02T-050E/CHYVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 500 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.65 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C02
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342807-MCP6C02T-050E/CHYVAO
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-050E/CHYVAO CAD Model

Description

Microchip Technology's MCP6C02T-050E/CHYVAO High-Side Current Sense Amplifier

The MCP6C02T-050E/CHYVAO from Microchip Technology is a high-precision, high-side current sense amplifier designed for a wide array of applications requiring accurate current monitoring. This device specifically caters to systems that demand low input offset voltage and improved overall performance.

Key Features:

  • High Accuracy: With a maximum input offset voltage of 35 µV at 25°C, the MCP6C02 ensures high accuracy in current measurements, making it ideal for precision-sensitive applications.
  • Wide Common Mode Range: It operates over a common mode voltage range from 3V to 65V, compatible with a variety of industrial and automotive voltage levels.
  • Variable Gain Options: The device offers a fixed gain of 50V/V, providing a balance between sensitivity and dynamic range to suit different application needs.
  • Extended Temperature Range: Its robust design allows for operation over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Low Quiescent Current: The MCP6C02T-050E/CHYVAO features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.

Applications:

The MCP6C02T-050E/CHYVAO is versatile and can be used in a range of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Portable devices
  • Industrial automation systems

Package and Quality:

The device is offered in a compact, 6-pin SOT-23 package, allowing for easy integration into space-constrained designs. It is also characterized for operation from -40°C to +125°C, ensuring consistent performance across a broad range of operating conditions.

With its precision, reliability, and versatility, the MCP6C02T-050E/CHYVAO current sense amplifier from Microchip Technology is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess