EN
  • EN
  • DE

LT3092ITS8#TRPBF

Part No LT3092ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Current Regulation/Management
Description IC PROG CURRENT SOURCE TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Current Source
Accuracy ±1%
Voltage - Input 1.2 V to 40 V
Output Current 200mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 134919-LT3092ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3092ITS8#TRPBF CAD Model

Description

LT3092ITS8#TRPBF - Linear Technology Programmable Current Source

The LT3092ITS8#TRPBF from Linear Technology is a highly versatile, programmable current source that has been designed to offer precision and ease of use in a wide array of applications. This innovative component is part of Linear Technology's esteemed range of power management solutions, and it is particularly well-suited for applications requiring a reliable and adjustable current source.

With its capability to program output currents from 0.5µA to 200mA, the LT3092ITS8#TRPBF provides exceptional flexibility, making it an ideal choice for battery chargers, power supplies, and LED drivers, among other applications. The current is set with only two external resistors, and no capacitors are required, which simplifies the design and reduces the overall component count. This feature can be particularly beneficial for space-constrained applications.

The device operates over a wide voltage range of 1.8V to 20V, ensuring compatibility with various supply voltages and allowing for its use in both portable and fixed equipment. The LT3092ITS8#TRPBF boasts impressive regulation characteristics, with a typical temperature coefficient of only 20ppm/°C and line regulation of merely 0.02%/V, which guarantees stable and predictable performance across different operating conditions.

Another notable feature of the LT3092ITS8#TRPBF is its thermal protection. The device includes over-temperature protection that shuts down the current output if the die temperature rises above a preset threshold, safeguarding the device and the application from thermal damage.

The LT3092ITS8#TRPBF is available in a compact SOT-23 package, making it an excellent choice for space-saving designs without compromising on functionality. It is also characterized by its ruggedness, with reverse-battery protection up to -50V and reverse-current protection. This robustness makes it highly reliable in harsh environments and demanding applications.

In summary, the LT3092ITS8#TRPBF from Linear Technology is a highly flexible, durable, and precise programmable current source that can be easily integrated into a multitude of electronic designs, delivering consistent performance with minimal external components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0135 $50.1350
25+ $4.1136 $102.8400
38+ $3.9851 $151.4338
52+ $3.8565 $200.5380
68+ $3.7280 $253.5040
90+ $3.3423 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess