EN
  • EN
  • DE

LT3092EDD#PBF

Part No LT3092EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Current Source
Accuracy ±1%
Parts Input Voltage (V) 1.2V ~ 40V
Output Current 200mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LT3092
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 739477-LT3092EDD#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3092EDD#PBF CAD Model

Description

Linear Technology's LT3092EDD#PBF - Programmable Current Source

The LT3092EDD#PBF is a state-of-the-art programmable current source designed by Linear Technology to offer unparalleled flexibility and precision. This innovative component is encapsulated in a small 8-lead DFN package, ensuring a compact footprint suitable for space-constrained applications.

Key Features:

  • Wide Range Programmability: The device can be programmed to deliver an output current from 0.5μA to 200mA, which provides a broad range of current levels to meet various application requirements.
  • High Accuracy: The LT3092EDD#PBF offers excellent regulation with a typical temperature coefficient of only 20ppm/°C and an initial accuracy of 1%.
  • Stable and Reliable: It operates reliably over a wide input voltage range of 1.2V to 40V and is stable with zero to 10μF capacitive loads, ensuring consistent performance under varying conditions.
  • Extended Temperature Range: This product is designed to perform in a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

  • Power Supply Margining
  • LED Driver
  • Battery Charging
  • Current Source for Biasing
  • Current Source for Sensors

The LT3092EDD#PBF is equipped with a unique three-terminal current source architecture that provides a simple, two-resistor programmability. The current setting is achieved by selecting the appropriate resistor values, which can then be adjusted to produce the desired current output. This feature makes it an ideal choice for a wide range of applications from battery chargers to LED drivers, where precise current control is paramount.

Furthermore, the inclusion of thermal shutdown and current limiting features enhance the safety and durability of the product. These protective measures ensure the device operates within its safe limits, thereby extending its lifespan and reliability.

With its combination of versatility, precision, and robustness, the LT3092EDD#PBF from Linear Technology stands out as an exceptional solution for designers looking to implement a reliable and adjustable current source in their electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1255 $55.1295
20+ $5.0261 $100.5220
31+ $4.8690 $150.9390
43+ $4.7119 $202.6117
55+ $4.5549 $250.5195
74+ $4.0837 $302.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess