EN
  • EN
  • DE

LMV301MG/NOPB

Part No LMV301MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.66 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 0.182pA
Voltage - Input Offset 900μV
Operating Supply Current 163μA
Output Current per Channel 108mA
Dual Supply Voltage (±) 1.8 V ~ 5 V, ±0.9 V ~ 2.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 779563-LMV301MG/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV301
Introduction Date March 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV301MG/NOPB CAD Model

Description

The LMV301MG/NOPB is a high-performance, low-power operational amplifier offered by Texas Instruments. This op-amp is designed to meet the needs of a wide array of applications, ranging from sensor interfacing to active filtering. Its low voltage operation and power-saving features make it an ideal choice for battery-powered devices and portable electronics.

Key Features

  • Low Voltage Operation: The LMV301MG/NOPB operates at a supply voltage range from 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 65μA, it is optimized for power-sensitive applications, ensuring minimal drain on power sources.
  • High Gain Bandwidth Product: The device features a gain bandwidth product of 1.4MHz, providing a good balance between speed and power consumption.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
  • No Output Crossover Distortion: It is designed to eliminate crossover distortion, ensuring high-quality signal amplification.
  • Extended Temperature Range: The operational amplifier is rated for a temperature range of -40°C to 125°C, suitable for industrial and automotive environments.

Applications

The LMV301MG/NOPB is well-suited for a variety of applications that require efficient power usage without compromising on performance. Common applications include:

  • Portable and Battery-Powered Devices
  • Sensor Interface Circuits
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV301MG/NOPB is no exception. It is available in a space-saving SOT-23 package and is part of TI's NOPB (lead-free) series, adhering to environmental standards. With its robust design and high reliability, the LMV301MG/NOPB is an excellent choice for designers looking for an op-amp that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4709 $51.7990
230+ $0.4411 $101.4530
355+ $0.4262 $151.3010
505+ $0.3964 $200.1820
660+ $0.3815 $251.7900
820+ $0.3666 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess