Products specifications

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 30MHz ~ 6GHz
Isolation 32dB
Insertion Loss 1.9dB
Test Frequency 6GHz
IIP3 58dBm
Impedance 50Ohm
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 825115-HSWA4-63DR+
Ultra Librarian 3D Model Ultra Librarian HSWA4-63DR+ CAD Model

Description

The 825115-HSWA4-63DR+ is an RF switch designed for general-purpose applications.

  • Circuit: SP4T
  • Topology: Absorptive
  • Frequency Range: 30MHz to 6GHz
  • Insertion Loss: 1.9dB
  • Isolation: 32dB
  • Voltage Supply: 2.3V to 5.5V
  • Mounting: Surface mount
  • Package Size: 24-VFQFN exposed pad

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
MACOM Technology Solutions
IC RF SWITCH SP3T 4GHZ CS310
Need more? Email Us
ECAD model for MSW3101-310
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $912.7164
ECAD model for NL9512EGVH-300
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS242
Need more? Email Us
ECAD model for MSWLM2420-242
MACOM Technology Solutions
IC RF SWITCH SPDT 2GHZ FP-16
Need more? Email Us
ECAD model for SW-233-PIN
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH SP5T 18GHZ
Need more? Email Us
ECAD model for MASW-005102-13600W
MACOM Technology Solutions
IC RF SWITCH SP4T 3GHZ CR-14
Need more? Email Us
ECAD model for SW-314-PIN
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2491 $50.7437
17+ $5.9480 $101.1160
27+ $5.7621 $155.5767
36+ $5.5763 $200.7468
47+ $5.3904 $253.3488
63+ $4.8328 $304.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,713 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention