EN
  • EN
  • DE
  • IT

MAX4373HESA+T

Part No MAX4373HESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068303-MAX4373HESA+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4373HESA+T CAD Model

Description

Maxim Integrated MAX4373HESA+T High-Side Current-Sense Amplifier

The MAX4373HESA+T from Maxim Integrated is a sophisticated high-side current-sense amplifier designed to provide a precise and reliable solution for current monitoring in a wide range of applications. This compact and efficient device is particularly well-suited for portable electronics, battery management systems, and power management tasks where space is at a premium and accuracy is paramount.

This high-side current-sense amplifier is available in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. The MAX4373HESA+T operates over a wide supply voltage range of 2.7V to 28V, ensuring compatibility with various systems and allowing for flexible design options. The device features a fixed gain of 20V/V, providing a high level of amplification for low voltage drop across the sense resistor, which minimizes power loss and improves overall system efficiency.

The MAX4373HESA+T is designed with precision in mind, offering a low input offset voltage that ensures accurate current measurements even at low current levels. This accuracy is critical in applications such as battery charging and management, where precise control over the charging process is necessary to maximize battery life and performance.

Additionally, the amplifier includes a high-side current-sense capability, which allows for the monitoring of the load current without disrupting the ground path. This feature is particularly beneficial in situations where ground disturbances can lead to inaccurate readings or system instability.

For added flexibility, the MAX4373HESA+T includes a current output that can be connected directly to an ADC (Analog-to-Digital Converter), enabling digital systems to easily process the current measurement data. This integration simplifies the design and reduces the need for additional components, saving both space and cost.

Overall, the Maxim Integrated MAX4373HESA+T is a reliable and high-performance solution for current-sensing applications. Its combination of high accuracy, low power consumption, and compact form factor makes it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess