EN
  • EN
  • DE

MAX4372HEBT

Part No MAX4372HEBT
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC OPAMP CURR SENSE 110KHZ 5UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 110kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Operating Supply Current 30μA
Supply Voltage - Operating 2.7 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-UCSP
Win Source Part Number 211687-MAX4372HEBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4372HEBT CAD Model

Description

Maxim Integrated MAX4372HEBT High-Side Current-Sense Amplifier

The MAX4372HEBT from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier designed for a variety of applications requiring precise current measurement. This device is particularly well-suited for portable and compact electronics due to its small package and minimal external component requirements.

This high-side current-sense amplifier operates over a wide input voltage range from 2.7V to 28V, making it versatile for both low and high-voltage systems. The MAX4372HEBT is capable of sensing the voltage across a shunt resistor placed in the path of the high-side supply line, which allows for the monitoring of the current flow without interfering with the ground path of the load.

One of the key features of the MAX4372HEBT is its precision. It offers an accuracy of ±1%, ensuring reliable current measurements. This is critical for applications where precise control of power and load management is necessary. Additionally, the device boasts a low input offset voltage of only 250µV (max), which further contributes to its accuracy.

The MAX4372HEBT is available in a tiny 5-pin SOT23 package, which is ideal for space-constrained applications. Its compact form factor is an asset when designing small-footprint PCBs, without compromising on performance.

For ease of integration, the device includes a voltage output that is directly proportional to the current passing through the sense resistor. This allows for easy interfacing with analog-to-digital converters (ADCs) or microcontrollers for digital processing and monitoring. The MAX4372HEBT also features a low quiescent current, making it suitable for battery-powered devices where power conservation is a priority.

Overall, the MAX4372HEBT is a robust current-sense amplifier that combines precision, low power consumption, and small packaging. It is an excellent choice for designers looking to implement current sensing in applications such as battery management, portable devices, power management, and overcurrent protection circuits.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3814 $179.5820
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1585 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess