EN
  • EN
  • DE

SMBG5378B/TR13

Part No SMBG5378B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 72 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5378
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280983-SMBG5378B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5378B/TR13 CAD Model

Description

Microchip Technology SMBG5378B/TR13 Product Overview

The SMBG5378B/TR13 is a high-performance silicon zener diode from Microchip Technology, designed to provide precise voltage regulation and protection in a variety of electronic applications. This component is a part of Microchip's robust voltage regulator and reference diode product line, which is renowned for its reliability and consistency.

Key Features

  • Voltage Regulation: The SMBG5378B/TR13 offers a nominal zener voltage of 91V, making it suitable for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 3W, this zener diode can handle significant power levels, ideal for dissipating voltage spikes and surges in electronic circuits.
  • Package: Enclosed in a DO-215AA package, also known as SMBG, it provides a compact surface-mount solution that is both durable and space-saving.
  • High Surge Capability: This component is engineered to withstand high surge events, ensuring the protection of sensitive electronic equipment.
  • Temperature Stability: The SMBG5378B/TR13 operates within a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the SMBG5378B/TR13 allows it to be used in a diverse array of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Industrial electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMBG5378B/TR13 zener diode is no exception, as it is manufactured under stringent controls and tested to ensure it meets Microchip's rigorous specifications. Customers can trust this component to perform reliably in their critical applications.

Environmental Compliance

The SMBG5378B/TR13 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental responsibility and is free from many harmful substances. This commitment to sustainability makes it a suitable choice for eco-conscious applications and companies aiming to reduce their environmental impact.

With its combination of performance, reliability, and environmental compliance, the SMBG5378B/TR13 from Microchip Technology stands out as a superior choice for designers and engineers looking for a high-quality voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess