EN
  • EN
  • DE

MAX4357ECD+D

Part No MAX4357ECD+D
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Maxim Integrated
Packaging Tray
Applications Video
Number of Channels 1
Voltage - Supply, Single (V+) 4.5 V ~ 5.5 V
Voltage - Supply, Dual (V±) ±3 V ~ 5 V
-3db Bandwidth 70MHz
Features Buffered, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Device Package 128-LQFP (14x20)
Win Source Part Number 144568-MAX4357ECD+D
Ultra Librarian 3D Model Ultra Librarian MAX4357ECD+D CAD Model

Description

Maxim Integrated MAX4357ECD+D High-Speed Multiplexer

The MAX4357ECD+D from Maxim Integrated is a high-performance, low-voltage, 4:1 multiplexer that is designed to cater to the demanding requirements of high-speed data communication systems. This device is particularly suitable for applications that require the routing of high-speed differential signals, such as LVDS, LVPECL, or CML with minimal signal distortion and attenuation.

Key Features

  • High-Speed Operation: The MAX4357ECD+D supports exceptional high-speed signal switching, making it ideal for applications that require fast data transfer rates.
  • Low Voltage: Operating at a low voltage range, this multiplexer ensures energy-efficient operation, which is critical for battery-powered and portable devices.
  • Low Crosstalk and Skew: Engineered to minimize signal interference, the device offers low crosstalk and skew, which is essential for maintaining signal integrity in complex systems.
  • Multiple Signal Types: Compatibility with various signal standards such as LVDS, LVPECL, and CML allows for flexible integration into a wide range of design architectures.
  • Single +3.3V Supply: The device operates on a single +3.3V supply, simplifying power management and reducing the need for multiple power rails.

Applications

The MAX4357ECD+D is versatile and can be used in a variety of applications, including:

  • Base stations for wireless communications
  • Data storage systems
  • High-speed data acquisition systems
  • Video signal routing
  • ATE (Automated Test Equipment)

Package and Quality

Encased in a robust 14-pin SOIC package, the MAX4357ECD+D is designed for durability and reliable performance in industrial environments. Maxim Integrated’s commitment to quality ensures that this multiplexer meets stringent standards, providing designers with confidence in their system's performance and longevity.

In summary, the MAX4357ECD+D is a testament to Maxim Integrated's expertise in developing high-speed, low-voltage solutions that meet the needs of advanced communication systems. Its exceptional performance and versatility make it an ideal choice for designers looking to create efficient, high-speed data pathways in their electronic products.

You May Also Be Interested in

Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess