Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 118044-MAX4259EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4259EEE+T CAD Model

Description

Maxim Integrated MAX4259EEE+T Precision Operational Amplifier

The Maxim Integrated MAX4259EEE+T is a high-precision operational amplifier (op-amp) that offers an exceptional balance of performance features, making it suitable for a wide range of applications in industrial, instrumentation, and audio systems. This op-amp is designed to provide low offset voltage, low noise, and low input bias currents while maintaining a low power consumption profile.

Encased in a compact QSOP-16 package, the MAX4259EEE+T benefits from Maxim's proprietary auto-zeroing techniques which dramatically reduce the DC offset errors over time and temperature. This feature ensures a stable and accurate performance in critical applications where long-term stability is paramount.

Key specifications of the MAX4259EEE+T include:

  • Supply Voltage Range: ±2.85V to ±5.5V
  • Low Offset Voltage: 25µV (max)
  • Low Input Bias Current: 1pA
  • High Gain Bandwidth Product: 10MHz
  • Low Noise: 8.5nV/√Hz at 1kHz
  • High Common-Mode Rejection Ratio (CMRR): 120dB
  • High Power-Supply Rejection Ratio (PSRR): 115dB
  • Low Total Harmonic Distortion (THD): 0.00035%

The MAX4259EEE+T is also equipped with a shutdown feature, allowing the op-amp to enter a low-power mode, further reducing the power consumption when the device is not in active use. This makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial.

With its robust design, the MAX4259EEE+T is capable of operating over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance even in harsh environmental conditions. Its precision characteristics and stability over time and temperature make it an ideal choice for precision filters, data acquisition systems, and professional audio equipment.

Whether you are designing a high-performance audio interface, constructing a sensitive instrumentation setup, or developing an industrial control system, the Maxim Integrated MAX4259EEE+T operational amplifier provides the precision and reliability required to achieve optimal performance in your application.

You May Also Be Interested in

Texas Instruments
Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Lowest to €11.6872
ECAD model for LMH6738MQX
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKG4
Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to €12.4822
ECAD model for MAX4310ESA
Texas Instruments
3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Lowest to €6.9895
ECAD model for THS7353PW
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to €4.1319
ECAD model for MAX454CSD
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €0.7638
ECAD model for SN761666DGK
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
ECAD model for SN761666DGKG4
Texas Instruments
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Lowest to €8.8147
ECAD model for LM6588MTX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention