Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Intersil
Package Bulk
Product Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 475V/µs
Current - Supply 7.5 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) 5V ~ 15V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 140949-HA5013IB
Ultra Librarian 3D Model Ultra Librarian HA5013IB CAD Model

Description

The Intersil 140949-HA5013IB is a video amplifier and module integrated circuit designed for current feedback applications. It is commonly used in video signal processing systems that require high bandwidth and fast slew rates. This product is currently active and can be readily obtained for your design needs.

  • Voltage Supply: Single/Dual 5V to 15V
  • Mounting Type: Surface Mount
  • Package Type: 14-SOIC
  • Supplier Device Package: 14-SOIC
  • Bandwidth: 125MHz (-3dB)
  • Slew Rate: 475V/μs
  • Circuits: 3
  • Current Output per Channel: 20mA

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
ECAD model for HA3-5020-5Z
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Lowest to €11.6872
ECAD model for LMH6738MQX
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
ECAD model for SN761666DGKG4
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to €12.4822
ECAD model for MAX4310ESA
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to €0.4296
ECAD model for FHP3350IM14X
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to €2.9382
ECAD model for HA9P5020-5Z
Renesas Electronics America
250MHz Video Buffer | IC VIDEO BUFFER 250MHZ 8DIP
Need more? Email Us
ECAD model for HA3-5033-5
Texas Instruments
3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Lowest to €6.9895
ECAD model for THS7353PW

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €15.5708 €46.7125
8+ €12.7761 €102.2085
12+ €12.3769 €148.5223
16+ €11.9776 €191.6411
20+ €11.5783 €231.5655
27+ €10.3806 €280.2757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention