EN
  • EN
  • DE

LT6205CS5#TRPBF

Part No LT6205CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 103145-LT6205CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6205CS5#TRPBF CAD Model

Description

The LT6205CS5#TRPBF is a high-performance, single operational amplifier (op amp) from Linear Technology, designed to offer a perfect blend of low noise operation with a rail-to-rail output swing. This operational amplifier is housed in a compact SOT-23 package, making it ideal for space-constrained applications that require high precision and quality signal amplification.

Key Features:

  • Low Noise: The LT6205CS5#TRPBF boasts an ultra-low noise figure, which makes it suitable for sensitive applications such as audio and instrumentation where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: With its rail-to-rail output capability, this op amp can swing its output voltage very close to the supply rails, maximizing the dynamic range in single or split supply systems.
  • Wide Bandwidth: It offers a wide bandwidth of 100MHz, providing fast settling times and good transient response, which is essential for high-speed signal processing.
  • Single Supply Operation: This device can operate from a single 2.5V to 5.25V supply, making it versatile for various applications, including portable battery-powered devices.
  • Low Distortion: The LT6205CS5#TRPBF exhibits low harmonic distortion, which is particularly important in high-fidelity audio systems and precision analog-to-digital conversion systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a wide variety of environmental conditions.

Applications:

The op amp's low noise and high-speed characteristics make it an excellent choice for a range of applications, including:

  • High-Quality Audio Preamps
  • Photodiode Amplification
  • Analog Filters
  • ADC/DAC Buffering
  • Signal Conditioning
  • Medical Instrumentation
  • Test Equipment

With its combination of features, the LT6205CS5#TRPBF operational amplifier from Linear Technology is a versatile component that enhances the performance and efficiency of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess