EN
  • EN
  • DE

SN761666DGKG4

Part No SN761666DGKG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Product Status Obsolete
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Current - Supply 32 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN7616
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260358-SN761666DGKG4
Ultra Librarian 3D Model Ultra Librarian SN761666DGKG4 CAD Model

Description

Product Overview: SN761666DGKG4

The SN761666DGKG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This versatile component is part of TI's extensive range of semiconductor products, renowned for their reliability and cutting-edge technology.

Key Features

  • High Integration: The SN761666DGKG4 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Efficiency: This product is designed for efficient operation, which helps in reducing power consumption and extending the battery life of portable devices.
  • Durability: Manufactured with Texas Instruments' commitment to quality, the SN761666DGKG4 is built to withstand challenging conditions and provide a long operational lifespan.
  • Compact Form Factor: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The SN761666DGKG4 is ideal for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Communication devices
  • Automotive systems
  • Industrial controls
  • Medical equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. The datasheet contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes essential for the proper integration of the SN761666DGKG4 into electronic systems.

Support and Resources

Texas Instruments offers robust support and a wealth of resources for the SN761666DGKG4. Customers can access a variety of tools, including development kits, software libraries, and reference designs. Additionally, TI's technical support team is available to assist with any questions or challenges that may arise during the design, prototyping, or production phases.

In conclusion, the SN761666DGKG4 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess